Klein Tools, Inc.
Snip
2103
Description
BULLDOG TYPE
STEEL BLADE MATERIAL
9-7/16 INCH OVERALL LENGTH
7/8 INCH CUTTING LENGTH
NOTCH DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
16 GAUGE (COLD ROLLED SHEET METAL), 18 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
-
Klein Tools, Inc.
-
Klein Tools, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
BULLDOG TYPE
STEEL BLADE MATERIAL
9-7/16 INCH OVERALL LENGTH
7/8 INCH CUTTING LENGTH
NOTCH DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
16 GAUGE (COLD ROLLED SHEET METAL), 18 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
Request a Quote
Email Supplier
Datasheet
Suppliers
BULLDOG TYPE
STEEL BLADE MATERIAL
9-7/16 INCH OVERALL LENGTH
7/8 INCH CUTTING LENGTH
NOTCH DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
16 GAUGE (COLD ROLLED SHEET METAL), 18 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
- BULLDOG TYPE
- STEEL BLADE MATERIAL
- 9-7/16 INCH OVERALL LENGTH
- 7/8 INCH CUTTING LENGTH
- NOTCH DIRECTION OF CUT
- FORGED, HEAT TREATED BLADE PROCESS
- 16 GAUGE (COLD ROLLED SHEET METAL), 18 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
- CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
Supplier's Site
Datasheet
BULLDOG TYPE
STEEL BLADE MATERIAL
9-7/16 INCH OVERALL LENGTH
7/8 INCH CUTTING LENGTH
NOTCH DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
16 GAUGE (COLD ROLLED SHEET METAL), 18 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
- BULLDOG TYPE
- STEEL BLADE MATERIAL
- 9-7/16 INCH OVERALL LENGTH
- 7/8 INCH CUTTING LENGTH
- NOTCH DIRECTION OF CUT
- FORGED, HEAT TREATED BLADE PROCESS
- 16 GAUGE (COLD ROLLED SHEET METAL), 18 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
- CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
2103 |
2103-ND |
|
Product Name
|
Snip |
Wire Cutters |
|
Tool Type
|
Cutters / Scissors
|
Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Tool Type
Crimper
Form Factor
Handheld
View Details
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Ferrules
View Details
2 suppliers
Tool Type
Crimper
Technology
Pneumatic Tool
View Details
2 suppliers