Klein Tools, Inc. Snip 2102S

Description
OFFSET TYPE STEEL BLADE MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH STRAIGHT, WIDE CURVE DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
Datasheet
Description
OFFSET TYPE STEEL BLADE MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH STRAIGHT, WIDE CURVE DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snip - 2102S - Klein Tools, Inc.
Chicago, IL, USA
Snip
2102S
Snip 2102S
OFFSET TYPE STEEL BLADE MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH STRAIGHT, WIDE CURVE DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
  • OFFSET TYPE
  • STEEL BLADE MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 1-1/2 INCH CUTTING LENGTH
  • STRAIGHT, WIDE CURVE DIRECTION OF CUT
  • FORGED, HEAT TREATED BLADE PROCESS
  • 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY
  • CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 2102S
Product Name Snip
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers