Klein Tools, Inc.
Snip
2101R
Description
OFFSET TYPE
STEEL BLADE MATERIAL
9-1/2 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
LEFT, STRAIGHT DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
-
Klein Tools, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
OFFSET TYPE
STEEL BLADE MATERIAL
9-1/2 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
LEFT, STRAIGHT DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
Request a Quote
Email Supplier
Datasheet
Suppliers
OFFSET TYPE
STEEL BLADE MATERIAL
9-1/2 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
LEFT, STRAIGHT DIRECTION OF CUT
FORGED, HEAT TREATED BLADE PROCESS
18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY
CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
- OFFSET TYPE
- STEEL BLADE MATERIAL
- 9-1/2 INCH OVERALL LENGTH
- 1-1/4 INCH CUTTING LENGTH
- LEFT, STRAIGHT DIRECTION OF CUT
- FORGED, HEAT TREATED BLADE PROCESS
- 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY
- CONTOURED PLASTIC DIPPED STEEL, GREEN HANDLE TYPE/COLOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
2101R |
2101R-ND |
|
Product Name
|
Snip |
Wire Cutters |
|
Tool Type
|
Cutters / Scissors
|
Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper; Inserter
Form Factor
Handheld
Application / Connector Type
4.00mm Pitch High-Reliability Connector - Datamate Power
View Details
2 suppliers
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
4 suppliers
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Ferrules
View Details
2 suppliers