Klein Tools, Inc. Scissor 2100-7

Description
ELECTRICIAN TYPE STEEL MATERIAL NICKEL PLATED FINISH 5-1/4 INCH OVERALL LENGTH 1-7/8 INCH BLADE/CUTTING LENGTH STRONG, TOUGH TEMPERED PROCESS SERRATED AND STRIPPING NOTCH POINT TYPE STRIP NOTCH 19 AWG, 23 AWG ON UPPER BLADE, SERRATED TEETH ALLOW FOR NON-SLIP CUTTING ACTION, SCRAPER AND FILE ON OUTSIDE OF BOTH BLADE FEATURES
Datasheet
Description
ELECTRICIAN TYPE STEEL MATERIAL NICKEL PLATED FINISH 5-1/4 INCH OVERALL LENGTH 1-7/8 INCH BLADE/CUTTING LENGTH STRONG, TOUGH TEMPERED PROCESS SERRATED AND STRIPPING NOTCH POINT TYPE STRIP NOTCH 19 AWG, 23 AWG ON UPPER BLADE, SERRATED TEETH ALLOW FOR NON-SLIP CUTTING ACTION, SCRAPER AND FILE ON OUTSIDE OF BOTH BLADE FEATURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scissor - 2100-7 - Klein Tools, Inc.
Chicago, IL, USA
Scissor
2100-7
Scissor 2100-7
ELECTRICIAN TYPE STEEL MATERIAL NICKEL PLATED FINISH 5-1/4 INCH OVERALL LENGTH 1-7/8 INCH BLADE/CUTTING LENGTH STRONG, TOUGH TEMPERED PROCESS SERRATED AND STRIPPING NOTCH POINT TYPE STRIP NOTCH 19 AWG, 23 AWG ON UPPER BLADE, SERRATED TEETH ALLOW FOR NON-SLIP CUTTING ACTION, SCRAPER AND FILE ON OUTSIDE OF BOTH BLADE FEATURES
  • ELECTRICIAN TYPE
  • STEEL MATERIAL
  • NICKEL PLATED FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 1-7/8 INCH BLADE/CUTTING LENGTH
  • STRONG, TOUGH TEMPERED PROCESS
  • SERRATED AND STRIPPING NOTCH POINT TYPE
  • STRIP NOTCH 19 AWG, 23 AWG ON UPPER BLADE, SERRATED TEETH ALLOW FOR NON-SLIP CUTTING ACTION, SCRAPER AND FILE ON OUTSIDE OF BOTH BLADE FEATURES
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 2100-7
Product Name Scissor
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-111038G2-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
2 suppliers
Crimp Tools - 2637784 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Cable stripper - 206-1403 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers