Scissor Type:Electrician; Blade Length - Metric:48mm; Overall Length - Metric:133mm; Blade Length - Imperial:1.875"; Overall Length - Imperial:5.25"; Handle Material:-; Product Range:-; Blade Length:47.6mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 04X3950 |
| Product Name | Scissor Type Klein Tools |