BENT TRIMMER, SHARP TIP, 3.75", 9.5"; Scissor Type:Bent Trimmer; Blade Length - Metric:95.25mm; Overall Length - Metric:241.3mm; Blade Length - Imperial:3.75"; Overall Length - Imperial:9.5"; Handle Material:Plastisol Coated RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7905 |
| Product Name | Bent Trimmer, Sharp Tip, 3.75, 9.5; Scissor Type Klein Tools |