BENT TRIMMER, SHARP TIP, 3.25", 8.875"; Scissor Type:Bent Trimmer; Blade Length - Metric:82.55mm; Overall Length - Metric:225.4mm; Blade Length - Imperial:3.25"; Overall Length - Imperial:8.875"; Handle Material:Plastisol Coated RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7904 |
| Product Name | Bent Trimmer, Sharp Tip, 3.25, 8.875; Scissor Type Klein Tools |