BENT TRIMMER, SHARP TIP, 3.5", 8.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:89mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:8.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7903 |
| Product Name | Bent Trimmer, Sharp Tip, 3.5, 8.25; Scissor Type Klein Tools |