BENT TRIMMER, ROUNDED TIP, 3.25", 8"; Scissor Type:Bent Trimmer; Blade Length - Metric:82.55mm; Overall Length - Metric:203.2mm; Blade Length - Imperial:3.25"; Overall Length - Imperial:8"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7902 |
| Product Name | Bent Trimmer, Rounded Tip, 3.25, 8; Scissor Type Klein Tools |