Klein Tools, Inc. Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools 206LR

Description
BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA
Datasheet
Description
BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools - 17AC7900 - Newark, An Avnet Company
Chicago, IL, United States
Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools
17AC7900
Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools 17AC7900
BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA

BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC7900
Product Name Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details