Klein Tools, Inc. Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools 206LR-P

Description
BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA
Datasheet
Description
BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools - 17AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools
17AC7901
Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools 17AC7901
BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA

BENT TRIMMER, SHARP TIP, 2.75", 7.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:70mm; Overall Length - Metric:184mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:7.25"; Handle Material:Plastisol Coated RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC7901
Product Name Bent Trimmer, Sharp Tip, 2.75, 7.25; Scissor Type Klein Tools
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details