PLIER, DIAGONAL CUTTING, 210MM; Plier Style:Diagonal Cutting; Overall Length:210mm; Product Range:Klein VDE Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
DIAGONAL CUTTING PLIER, 8.25", TAPERED; Cutter Type:Diagonal; Overall Length:8.25"; Cut Type:Standard; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84AC3555 |
| Product Name | Plier, Diagonal Cutting, 210Mm; Plier Style Klein Tools |