Klein Tools, Inc.Forged Steel Cable Pulling Grip1686-20
Description
FORGED STEEL MATERIAL
4-3/8 INCH JAW LENGTH
0.2 INCH MIN. CABLE OUTER DIAMETER
0.4 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
10000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
1686 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
4-3/8 INCH JAW LENGTH
0.2 INCH MIN. CABLE OUTER DIAMETER
0.4 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
10000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
1686 MODEL
FORGED STEEL MATERIAL
4-3/8 INCH JAW LENGTH
0.2 INCH MIN. CABLE OUTER DIAMETER
0.4 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
10000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
1686 MODEL
FORGED STEEL MATERIAL
4-3/8 INCH JAW LENGTH
0.2 INCH MIN. CABLE OUTER DIAMETER
0.4 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION