Klein Tools, Inc.Forged Steel Cable Pulling Grip1684-5
Description
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.218 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
5.76 POUND WEIGHT
8000 POUND LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1684 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.218 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
5.76 POUND WEIGHT
8000 POUND LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1684 MODEL
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.218 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
5.76 POUND WEIGHT
8000 POUND LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1684 MODEL
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.218 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE