Klein Tools, Inc.Forged Steel Cable Pulling Grip1628-40VR
Description
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.2 INCH MIN. CABLE OUTER DIAMETER
1.27 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
1113 TO 1192.5 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628-40 MODEL
Datasheet
Description
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.2 INCH MIN. CABLE OUTER DIAMETER
1.27 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
1113 TO 1192.5 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628-40 MODEL
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.2 INCH MIN. CABLE OUTER DIAMETER
1.27 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
1113 TO 1192.5 MCM CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628-40 MODEL
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1.2 INCH MIN. CABLE OUTER DIAMETER
1.27 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION