Klein Tools, Inc.Forged Steel Cable Pulling Grip1628-16
Description
FORGED STEEL MATERIAL
7-1/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.62 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
15000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
7-1/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.62 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
15000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
FORGED STEEL MATERIAL
7-1/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.62 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
15000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
FORGED STEEL MATERIAL
7-1/4 INCH JAW LENGTH
0.31 INCH MIN. CABLE OUTER DIAMETER
0.62 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION