Klein Tools, Inc.Forged Steel Cable Pulling Grip1604-10
Description
FORGED STEEL MATERIAL
0.06 INCH MIN. CABLE OUTER DIAMETER
0.25 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
2500 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1604 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
0.06 INCH MIN. CABLE OUTER DIAMETER
0.25 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
2500 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1604 MODEL
FORGED STEEL MATERIAL
0.06 INCH MIN. CABLE OUTER DIAMETER
0.25 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
2500 LB LOAD RATING
KNURL JAW CONTOUR TYPE
HAVENS[TM] BRAND
1604 MODEL
FORGED STEEL MATERIAL
0.06 INCH MIN. CABLE OUTER DIAMETER
0.25 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION