CABLE/LINEMANS SKINNING KNIFE; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Cables; Product Range:-; Blade Length:8"; Blade Material:Steel; Body Material:Steel; Handle Colour:Red; Length:8" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J8787 |
| Product Name | Cable/linemans Skinning Knife; Stripping Capacity Awg Klein Tools |