Klein Tools, Inc. Knife 1550-24

Description
SLITTING POCKET TYPE 2-1/2 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL APPLICATION HEAVY DUTY LINE WORK BLADE STYLE EXTRA LARGE CURVED SHEEPFOOT CLOSED LENGTH 4-3/8 INCH 1550 MODEL
Datasheet
Description
SLITTING POCKET TYPE 2-1/2 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL APPLICATION HEAVY DUTY LINE WORK BLADE STYLE EXTRA LARGE CURVED SHEEPFOOT CLOSED LENGTH 4-3/8 INCH 1550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 1550-24 - Klein Tools, Inc.
Chicago, IL, USA
Knife
1550-24
Knife 1550-24
SLITTING POCKET TYPE 2-1/2 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL APPLICATION HEAVY DUTY LINE WORK BLADE STYLE EXTRA LARGE CURVED SHEEPFOOT CLOSED LENGTH 4-3/8 INCH 1550 MODEL
  • SLITTING POCKET TYPE
  • 2-1/2 INCH BLADE LENGTH
  • STAINLESS STEEL BLADE MATERIAL
  • PLASTIC HANDLE MATERIAL
  • APPLICATION HEAVY DUTY LINE WORK
  • BLADE STYLE EXTRA LARGE CURVED SHEEPFOOT
  • CLOSED LENGTH 4-3/8 INCH
  • 1550 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 1550-24
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products