Klein Tools, Inc. Wire Stripper/Cutter/Crimper 11063W

Description
STRONG GRIPPING SERRATED NOSE TYPE 6-19/32 INCH 24 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE RUBBER HANDLE MATERIAL BLUE/BLACK HANDLE COLOR KATAPULT[R] BRAND
Request a Quote Datasheet
Description
STRONG GRIPPING SERRATED NOSE TYPE 6-19/32 INCH 24 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE RUBBER HANDLE MATERIAL BLUE/BLACK HANDLE COLOR KATAPULT[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 11063W - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
11063W
Wire Stripper/Cutter/Crimper 11063W
STRONG GRIPPING SERRATED NOSE TYPE 6-19/32 INCH 24 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE RUBBER HANDLE MATERIAL BLUE/BLACK HANDLE COLOR KATAPULT[R] BRAND
  • STRONG GRIPPING SERRATED NOSE TYPE
  • 6-19/32 INCH
  • 24 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE
  • 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE
  • RUBBER HANDLE MATERIAL
  • BLUE/BLACK HANDLE COLOR
  • KATAPULT[R] BRAND
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1381-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1381-ND
Wire Strippers and Accessories 1742-1381-ND
Tool Single Level Stripper, Self-Adjusting For 8~20 AWG - Solid, 10~22 AWG - Stranded

Tool Single Level Stripper, Self-Adjusting For 8~20 AWG - Solid, 10~22 AWG - Stranded

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11063W 1742-1381-ND
Product Name Wire Stripper/Cutter/Crimper Wire Strippers and Accessories
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10159387-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Terminals
View Details
3 suppliers
Crimpers, Applicators, Presses - 1920-2219-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers