Klein Tools, Inc. KATAPULT WIRE STRIPPER - 8-22 AWG 11063

Description
Quick and easy 8-22 AWG wire stripping Compound action wire stripping: grip and strip via single action squeezing motion Precision machined stripping holes easily remove jacket insulation without damaging the wire Remove up to 1" (24 mm) in length of the insulation layer (jacket layer) in a single step Tension loaded wire-grip gently holds the wire in place while retaining the cable geometry Recoil spring design returns tool to ready position upon cycle completion Cast alloy chassis with heavy-duty Ecoat finish for corrosion resistance and durability Katapult™ Coaxial Cable Stripper-RG6 (Cat. No. VDV110-045) is also available
Description
Quick and easy 8-22 AWG wire stripping Compound action wire stripping: grip and strip via single action squeezing motion Precision machined stripping holes easily remove jacket insulation without damaging the wire Remove up to 1" (24 mm) in length of the insulation layer (jacket layer) in a single step Tension loaded wire-grip gently holds the wire in place while retaining the cable geometry Recoil spring design returns tool to ready position upon cycle completion Cast alloy chassis with heavy-duty Ecoat finish for corrosion resistance and durability Katapult™ Coaxial Cable Stripper-RG6 (Cat. No. VDV110-045) is also available

Suppliers

Company
Product
Description
Supplier Links
KATAPULT WIRE STRIPPER - 8-22 AWG - 70145277 - Allied Electronics, Inc.
Fort Worth, TX, USA
KATAPULT WIRE STRIPPER - 8-22 AWG
70145277
KATAPULT WIRE STRIPPER - 8-22 AWG 70145277
Quick and easy 8-22 AWG wire stripping Compound action wire stripping: grip and strip via single action squeezing motion Precision machined stripping holes easily remove jacket insulation without damaging the wire Remove up to 1" (24 mm) in length of the insulation layer (jacket layer) in a single step Tension loaded wire-grip gently holds the wire in place while retaining the cable geometry Recoil spring design returns tool to ready position upon cycle completion Cast alloy chassis with heavy-duty Ecoat finish for corrosion resistance and durability Katapult™ Coaxial Cable Stripper-RG6 (Cat. No. VDV110-045) is also available

  • Quick and easy 8-22 AWG wire stripping
  • Compound action wire stripping: grip and strip via single action squeezing motion
  • Precision machined stripping holes easily remove jacket insulation without damaging the wire
  • Remove up to 1" (24 mm) in length of the insulation layer (jacket layer) in a single step
  • Tension loaded wire-grip gently holds the wire in place while retaining the cable geometry
  • Recoil spring design returns tool to ready position upon cycle completion
  • Cast alloy chassis with heavy-duty Ecoat finish for corrosion resistance and durability
  • Katapult™ Coaxial Cable Stripper-RG6 (Cat. No. VDV110-045) is also available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 70145277
Product Name KATAPULT WIRE STRIPPER - 8-22 AWG
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Hand Crimp Tool - ZA1-920 - Harwin Plc
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
2 suppliers
Tools - 1-1633773-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details