Klein Tools, Inc. Wire Stripper/Cutter 11061

Description
SELF-ADJUSTING TYPE 8-1/4 INCH 20 AWG (SOLID), 22 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE BLUE/BLACK HANDLE COLOR SOLID, STRANDED WIRE TYPE APPLICATION HVAC OVERALL DIMENSION 3.75 INCH WIDTH X 1.25 INCH DEPTH
Request a Quote Datasheet
Description
SELF-ADJUSTING TYPE 8-1/4 INCH 20 AWG (SOLID), 22 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE BLUE/BLACK HANDLE COLOR SOLID, STRANDED WIRE TYPE APPLICATION HVAC OVERALL DIMENSION 3.75 INCH WIDTH X 1.25 INCH DEPTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 11061 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
11061
Wire Stripper/Cutter 11061
SELF-ADJUSTING TYPE 8-1/4 INCH 20 AWG (SOLID), 22 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE BLUE/BLACK HANDLE COLOR SOLID, STRANDED WIRE TYPE APPLICATION HVAC OVERALL DIMENSION 3.75 INCH WIDTH X 1.25 INCH DEPTH
  • SELF-ADJUSTING TYPE
  • 8-1/4 INCH
  • 20 AWG (SOLID), 22 AWG (STRANDED) MIN. WIRE SIZE
  • 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE
  • BLUE/BLACK HANDLE COLOR
  • SOLID, STRANDED WIRE TYPE
  • APPLICATION HVAC
  • OVERALL DIMENSION 3.75 INCH WIDTH X 1.25 INCH DEPTH
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1355-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1355-ND
Wire Strippers and Accessories 1742-1355-ND
Tool Single Level Stripper, Self-Adjusting For 10 ~ 22 AWG, 12/2 - 14/2 Romex®

Tool Single Level Stripper, Self-Adjusting For 10 ~ 22 AWG, 12/2 - 14/2 Romex®

Buy Now Datasheet
Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools - 64AC4144 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools
64AC4144
Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools 64AC4144
WIRE STRIPPER/CUTTER, 209.6MM, 22-10AWG; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:0.34mm2 to 4mm2; For Use With:Solid/Stranded & 12/2, 14/2 Romex Wires; Product Range:Wire Strippers / Cutters; SVHC:No SVHC RoHS Compliant: NA

WIRE STRIPPER/CUTTER, 209.6MM, 22-10AWG; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:0.34mm2 to 4mm2; For Use With:Solid/Stranded & 12/2, 14/2 Romex Wires; Product Range:Wire Strippers / Cutters; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site
Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools - 87W8307 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools
87W8307
Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools 87W8307
WIRE STRIPPER/CUTTER, 209.6MM, 22-10AWG; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:0.34mm² to 4mm²; For Use With:Solid/Stranded & 12/2, 14/2 Romex Wires; Product Range:- RoHS Compliant: NA

WIRE STRIPPER/CUTTER, 209.6MM, 22-10AWG; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:0.34mm² to 4mm²; For Use With:Solid/Stranded & 12/2, 14/2 Romex Wires; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11061 1742-1355-ND 64AC4144
Product Name Wire Stripper/Cutter Wire Strippers and Accessories Wire Stripper/cutter, 209.6Mm, 22-10Awg; Stripping Capacity Awg Klein Tools
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers