Klein Tools, Inc. Wire Stripper/Cutter 11057

Description
SPRING LOADED WITH SERRATED NOSE TYPE 7 1/8 INCH 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CURVED HANDLE TYPE BLUE/RED HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE KLEIN-KURVE[R] BRAND WEIGHT 0.32 LB
Request a Quote Datasheet
Description
SPRING LOADED WITH SERRATED NOSE TYPE 7 1/8 INCH 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CURVED HANDLE TYPE BLUE/RED HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE KLEIN-KURVE[R] BRAND WEIGHT 0.32 LB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 11057 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
11057
Wire Stripper/Cutter 11057
SPRING LOADED WITH SERRATED NOSE TYPE 7 1/8 INCH 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CURVED HANDLE TYPE BLUE/RED HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE KLEIN-KURVE[R] BRAND WEIGHT 0.32 LB
  • SPRING LOADED WITH SERRATED NOSE TYPE
  • 7 1/8 INCH
  • 30 AWG MIN. WIRE SIZE
  • 20 AWG MAX. WIRE SIZE
  • CURVED HANDLE TYPE
  • BLUE/RED HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE
  • KLEIN-KURVE[R] BRAND
  • WEIGHT 0.32 LB
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1270-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1270-ND
Wire Strippers and Accessories 1742-1270-ND
Tool Stripper and Cutter For 20~30 AWG - Solid, 22~32 AWG - Stranded

Tool Stripper and Cutter For 20~30 AWG - Solid, 22~32 AWG - Stranded

Buy Now Datasheet
Klein-Kurve Wire Stripper/Cutters, Cutsboth Stranded and Solid Wire. - 70145389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Klein-Kurve Wire Stripper/Cutters, Cutsboth Stranded and Solid Wire.
70145389
Klein-Kurve Wire Stripper/Cutters, Cutsboth Stranded and Solid Wire. 70145389
Precision shear-type blades for clean cuts on solid and stranded copper wire Easy-to-read markings on both sides Curved handles help reach into confined areas Wire looping and bending holes Coil spring provides fast self-opening action Precision-ground stripping holes Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire Screw-shearing holes Handy closure lock for convenient storage Double-dipped comfort grips

  • Precision shear-type blades for clean cuts on solid and stranded copper wire
  • Easy-to-read markings on both sides Curved handles help reach into confined areas
  • Wire looping and bending holes
  • Coil spring provides fast self-opening action
  • Precision-ground stripping holes
  • Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire
  • Screw-shearing holes
  • Handy closure lock for convenient storage
  • Double-dipped comfort grips
Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11057 1742-1270-ND 70145389
Product Name Wire Stripper/Cutter Wire Strippers and Accessories Klein-Kurve Wire Stripper/Cutters, Cutsboth Stranded and Solid Wire.
Tool Type Stripper Stripper; Cutters / Scissors Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Hand Crimp Tool - 1345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Crimper
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9263400 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details