WIRE STRIPPER/CUTTER; Stripping Capacity AWG:32AWG to 20AWG; Stripping Capacity Metric:0.05mm² to 0.5mm²; For Use With:Solid & Stranded Wires; Product Range:-; Body Material:Hardened Steel; Handle Colour:Blue, Red; Strip Length:181mmRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31C2290 |
| Product Name | Wire Stripper/cutter; Stripping Capacity Awg Klein Tools |