Klein Tools, Inc. Wire Stripper/Cutter/Crimper 11055

Description
STRONG GRIPPING SERRATED NOSE TYPE 7-1/8 INCH 10 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE DOUBLE DIPPED COMFORT GRIP, CURVED HANDLE TYPE STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL BLUE/YELLOW HANDLE COLOR
Request a Quote Datasheet
Description
STRONG GRIPPING SERRATED NOSE TYPE 7-1/8 INCH 10 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE DOUBLE DIPPED COMFORT GRIP, CURVED HANDLE TYPE STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL BLUE/YELLOW HANDLE COLOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 11055 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
11055
Wire Stripper/Cutter/Crimper 11055
STRONG GRIPPING SERRATED NOSE TYPE 7-1/8 INCH 10 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE DOUBLE DIPPED COMFORT GRIP, CURVED HANDLE TYPE STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL BLUE/YELLOW HANDLE COLOR
  • STRONG GRIPPING SERRATED NOSE TYPE
  • 7-1/8 INCH
  • 10 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE
  • 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE
  • DOUBLE DIPPED COMFORT GRIP, CURVED HANDLE TYPE
  • STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL
  • BLUE/YELLOW HANDLE COLOR
Supplier's Site Datasheet
Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga. - 519 - Waytek, Inc.
Chanhassen, MN, United States
Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga.
519
Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga. 519
Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga. Category: Cutters & Strippers Manufacturer: Klein Tools Series: Klein-Kurve Spring-action Serrated nose for strong grip Strips 18-10 Ga. solid wire Strips 20-12 Ga. stranded wire Precision shear-type blades for clean cuts Curved handles to help reach into confined spaces
  • Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga.
  • Category: Cutters & Strippers
  • Manufacturer: Klein Tools
  • Series: Klein-Kurve
  • Spring-action
  • Serrated nose for strong grip
  • Strips 18-10 Ga. solid wire
  • Strips 20-12 Ga. stranded wire
  • Precision shear-type blades for clean cuts
  • Curved handles to help reach into confined spaces
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1111-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1111-ND
Wire Strippers and Accessories 1742-1111-ND
Tool Stripper and Cutter For 10 ~ 18 AWG - Solid, 12 ~ 20 AWG - Stranded

Tool Stripper and Cutter For 10 ~ 18 AWG - Solid, 12 ~ 20 AWG - Stranded

Buy Now Datasheet
Klein-Kurve Wire Stripper/Cutters,Cuts both Stranded and Solid Wire. - 70145388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Klein-Kurve Wire Stripper/Cutters,Cuts both Stranded and Solid Wire.
70145388
Klein-Kurve Wire Stripper/Cutters,Cuts both Stranded and Solid Wire. 70145388
Precision shear-type blades for clean cuts on solid and stranded copper wire Easy-to-read markings on both sides Curved handles help reach into confined areas Wire looping and bending holes Coil spring provides fast self-opening action Precision-ground stripping holes Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire Screw-shearing holes Handy closure lock for convenient storage Double-dipped comfort grips

  • Precision shear-type blades for clean cuts on solid and stranded copper wire
  • Easy-to-read markings on both sides
  • Curved handles help reach into confined areas
  • Wire looping and bending holes
  • Coil spring provides fast self-opening action
  • Precision-ground stripping holes
  • Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire
  • Screw-shearing holes
  • Handy closure lock for convenient storage
  • Double-dipped comfort grips
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Waytek, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11055 519 1742-1111-ND 70145388
Product Name Wire Stripper/Cutter/Crimper Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga. Wire Strippers and Accessories Klein-Kurve Wire Stripper/Cutters,Cuts both Stranded and Solid Wire.
Tool Type Stripper Stripper; Cutters / Scissors Stripper; Cutters / Scissors Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z80-058 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

3.00mm Pitch High-Reliability Connector - M300

View Details
Insertion & Extraction Tools - 1102855-8 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers