Klein Tools, Inc. Wire Stripper/Cutter 11054-EINS

Description
SPRING LOADED WITH SERRATED NOSE, SELF-OPENING TYPE 8 INCH 16 AWG SOLID/18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID/10 AWG STRANDED MAX. WIRE SIZE SLIM HANDLE TYPE STEEL HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505, VDE
Request a Quote Datasheet
Description
SPRING LOADED WITH SERRATED NOSE, SELF-OPENING TYPE 8 INCH 16 AWG SOLID/18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID/10 AWG STRANDED MAX. WIRE SIZE SLIM HANDLE TYPE STEEL HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 11054-EINS - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
11054-EINS
Wire Stripper/Cutter 11054-EINS
SPRING LOADED WITH SERRATED NOSE, SELF-OPENING TYPE 8 INCH 16 AWG SOLID/18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID/10 AWG STRANDED MAX. WIRE SIZE SLIM HANDLE TYPE STEEL HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505, VDE
  • SPRING LOADED WITH SERRATED NOSE, SELF-OPENING TYPE
  • 8 INCH
  • 16 AWG SOLID/18 AWG STRANDED MIN. WIRE SIZE
  • 8 AWG SOLID/10 AWG STRANDED MAX. WIRE SIZE
  • SLIM HANDLE TYPE
  • STEEL HANDLE MATERIAL
  • ORANGE/GRAY HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE
  • APPLICABLE STANDARD IEC 60900, ASTM F1505, VDE
Supplier's Site
Wire Strippers and Accessories - 1742-1466-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1466-ND
Wire Strippers and Accessories 1742-1466-ND
Tool Stripper and Cutter For 8~16 AWG - Solid, 10~18 AWG - Stranded

Tool Stripper and Cutter For 8~16 AWG - Solid, 10~18 AWG - Stranded

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11054-EINS 1742-1466-ND
Product Name Wire Stripper/Cutter Wire Strippers and Accessories
Tool Type Stripper Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
 - M80-5C12405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Tools - 1-1673600-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details