WIRE STRIPPER/CUTTER; Stripping Capacity AWG:12AWG to 6AWG; Stripping Capacity Metric:-; For Use With:Stranded Wires; Product Range:-; Body Material:Hardened Steel; Handle Colour:Blue, Red; Overall Length:7.125" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 22M4662 |
| Product Name | Wire Stripper/cutter; Stripping Capacity Awg Klein Tools |