WIRE STRIPPER, 16AWG-8AWG, 158.8MM; Stripping Capacity AWG:16AWG to 8AWG; Stripping Capacity Metric:1mm2 to 6mm2; For Use With:Stranded Wires; Product Range:Wire Strippers / Cutters; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA
WIRE STRIPPER; Stripping Capacity AWG:16AWG to 8AWG; Stripping Capacity Metric:1mm² to 6mm²; For Use With:Stranded Wires; Product Range:-; Body Material:Hardened Steel; Colour:Red; Handle Colour:Red; Overall Length:6.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 57AC7714 |
| Product Name | Wire Stripper, 16Awg-8Awg, 158.8Mm; Stripping Capacity Awg Klein Tools |