Klein Tools, Inc. Wire Stripper/Cutter 11049

Description
SPRING LOADED, SELF OPENING TYPE 6-1/4 INCH 16 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL RED HANDLE COLOR STRANDED WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
SPRING LOADED, SELF OPENING TYPE 6-1/4 INCH 16 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL RED HANDLE COLOR STRANDED WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 11049 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
11049
Wire Stripper/Cutter 11049
SPRING LOADED, SELF OPENING TYPE 6-1/4 INCH 16 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL RED HANDLE COLOR STRANDED WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • SPRING LOADED, SELF OPENING TYPE
  • 6-1/4 INCH
  • 16 AWG MIN. WIRE SIZE
  • 8 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL
  • RED HANDLE COLOR
  • STRANDED WIRE TYPE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1464-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1464-ND
Wire Strippers and Accessories 1742-1464-ND
Tool Stripper and Cutter For 8~16 AWG - Stranded

Tool Stripper and Cutter For 8~16 AWG - Stranded

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11049 1742-1464-ND
Product Name Wire Stripper/Cutter Wire Strippers and Accessories
Tool Type Stripper Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Specs
Tool Type Crimper
View Details