Klein Tools, Inc. Wire Stripper/Cutter 11048

Description
SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 11048 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
11048
Wire Stripper/Cutter 11048
SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE
  • 6-1/4 INCH
  • 14 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL
  • YELLOW HANDLE COLOR
  • SOLID WIRE TYPE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1462-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1462-ND
Wire Strippers and Accessories 1742-1462-ND
Tool Stripper and Cutter For 10 ~ 14 AWG - Solid

Tool Stripper and Cutter For 10 ~ 14 AWG - Solid

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11048 1742-1462-ND
Product Name Wire Stripper/Cutter Wire Strippers and Accessories
Tool Type Stripper Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details