WIRE STRIPPER; Stripping Capacity AWG:30AWG to 22AWG; Stripping Capacity Metric:0.05mm² to 0.34mm²; For Use With:Solid Wires; Product Range:-; Body Material:Hardened Steel; Colour:Yellow; Handle Colour:Yellow; Overall Length:6.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92B0882 |
| Product Name | Wire Stripper; Stripping Capacity Awg Klein Tools |