Klein Tools, Inc. Wire Stripper/Cutter 11047

Description
SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 30 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet
Description
SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 30 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 11047 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
11047
Wire Stripper/Cutter 11047
SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 30 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE
  • 6-1/4 INCH
  • 30 AWG MIN. WIRE SIZE
  • 22 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL
  • YELLOW HANDLE COLOR
  • SOLID WIRE TYPE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1436-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1436-ND
Wire Strippers and Accessories 1742-1436-ND
Tool Stripper and Cutter For 22~30 AWG - Solid

Tool Stripper and Cutter For 22~30 AWG - Solid

Buy Now Datasheet
Wire-Stripping, YelLow Handle, Solid Wire - 70145380 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire-Stripping, YelLow Handle, Solid Wire
70145380
Wire-Stripping, YelLow Handle, Solid Wire 70145380
These are a compact, lightweight wire-stripping and cutting tools with textured handles that provide a firm, grip. These come with spring-loaded action for self-opening with a narrow nose for tight place fits. These are made of strong hardened steel with precision-ground stripping holes for easy removal of insulation with easy-to-read wire gauge markings on both sides for stripping in either direction. Handles are color coordinated for easy identification in your pouch. Overall Length: 61⁄4" (159 mm). Do not use on live electric circuits.

These are a compact, lightweight wire-stripping and cutting tools with textured handles that provide a firm, grip. These come with spring-loaded action for self-opening with a narrow nose for tight place fits. These are made of strong hardened steel with precision-ground stripping holes for easy removal of insulation with easy-to-read wire gauge markings on both sides for stripping in either direction. Handles are color coordinated for easy identification in your pouch. Overall Length: 61⁄4" (159 mm). Do not use on live electric circuits.

Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11047 1742-1436-ND 70145380
Product Name Wire Stripper/Cutter Wire Strippers and Accessories Wire-Stripping, YelLow Handle, Solid Wire
Tool Type Stripper Stripper; Cutters / Scissors Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details