WIRE STRIPPERS; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:0.14mm² to 1mm²; For Use With:Stranded Wires; Product Range:-; Body Material:Hardened Steel; Colour:Red; Handle Colour:Red; Overall Length:6.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92B3579 |
| Product Name | Wire Strippers; Stripping Capacity Awg Klein Tools |