WIRE STRIPPER/CUTTER; Stripping Capacity AWG:18AWG to 10AWG; Stripping Capacity Metric:0.75mm² to 4mm²; For Use With:Wires; Product Range:-; Body Material:Hardened Steel; Colour:Yellow; Handle Colour:Yellow; Overall Length:6.25" RoHS Compliant: NA
18 TO 10 AWG CAPACITY WIRE STRIPPER 6-1/4" OAL, TEXTURED PLASTIC HANDLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 94F5759 | 482739 |
| Product Name | Wire Stripper/cutter; Stripping Capacity Awg Klein Tools | Wire Stripper |