Klein Tools, Inc. Wire Stripper/Cutter/Crimper 11045

Description
STANDARD TYPE 6-1/4 INCH 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE TEXTURED GRIP HANDLE TYPE STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL RED HANDLE COLOR
Datasheet
Description
STANDARD TYPE 6-1/4 INCH 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE TEXTURED GRIP HANDLE TYPE STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL RED HANDLE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 11045 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
11045
Wire Stripper/Cutter/Crimper 11045
STANDARD TYPE 6-1/4 INCH 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE TEXTURED GRIP HANDLE TYPE STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL RED HANDLE COLOR
  • STANDARD TYPE
  • 6-1/4 INCH
  • 18 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • TEXTURED GRIP HANDLE TYPE
  • STEEL CORE, PLASTIC DIPPED HANDLE MATERIAL
  • RED HANDLE COLOR
Supplier's Site Datasheet
Wire-Stripping, YelLow Handle, Solid Wire - 70145378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire-Stripping, YelLow Handle, Solid Wire
70145378
Wire-Stripping, YelLow Handle, Solid Wire 70145378
Compact, lightweight wire-stripping and cutting tool. Narrow nose fits into tight places Hardened steel with precision ground stripping holes Do not use for cutting steel wire or bolts Spring-loaded action for self-opening Precision-ground stripping holes for easy removal of insulation Easy-to-read wire gauge markings on both sides for stripping in either direction Black-oxide finish resists corrosion Color-coded handles: red indicates stranded wire, yellow indicates solid wire Textured handles provide a firm, comfortable grip Wire looping and bending holes

  • Compact, lightweight wire-stripping and cutting tool. Narrow nose fits into tight places
  • Hardened steel with precision ground stripping holes
  • Do not use for cutting steel wire or bolts
  • Spring-loaded action for self-opening
  • Precision-ground stripping holes for easy removal of insulation
  • Easy-to-read wire gauge markings on both sides for stripping in either direction
  • Black-oxide finish resists corrosion
  • Color-coded handles: red indicates stranded wire, yellow indicates solid wire
  • Textured handles provide a firm, comfortable grip
  • Wire looping and bending holes
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 11045 70145378
Product Name Wire Stripper/Cutter/Crimper Wire-Stripping, YelLow Handle, Solid Wire
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Separator Tool for Latched Gecko - Z125-9262000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details