Klein Tools, Inc. Snip 1102S

Description
AVIATION TYPE STEEL BLADE MATERIAL 9-3/4 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH STRAIGHT, WIDE CURVE DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
Datasheet
Description
AVIATION TYPE STEEL BLADE MATERIAL 9-3/4 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH STRAIGHT, WIDE CURVE DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snip - 1102S - Klein Tools, Inc.
Chicago, IL, USA
Snip
1102S
Snip 1102S
AVIATION TYPE STEEL BLADE MATERIAL 9-3/4 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH STRAIGHT, WIDE CURVE DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
  • AVIATION TYPE
  • STEEL BLADE MATERIAL
  • 9-3/4 INCH OVERALL LENGTH
  • 1-1/2 INCH CUTTING LENGTH
  • STRAIGHT, WIDE CURVE DIRECTION OF CUT
  • FORGED, HEAT TREATED BLADE PROCESS
  • 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY
  • CONTOURED PLASTIC DIPPED STEEL, YELLOW HANDLE TYPE/COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 1102S
Product Name Snip
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1310G2 Die and Locator Hand Tool Kit - 1310G2 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2369914 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers