Klein Tools, Inc. Snip 1100L

Description
AVIATION TYPE STEEL BLADE MATERIAL 9-3/4 INCH OVERALL LENGTH 1-3/8 INCH CUTTING LENGTH LEFT, STRAIGHT DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, RED HANDLE TYPE/COLOR
Datasheet
Description
AVIATION TYPE STEEL BLADE MATERIAL 9-3/4 INCH OVERALL LENGTH 1-3/8 INCH CUTTING LENGTH LEFT, STRAIGHT DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, RED HANDLE TYPE/COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snip - 1100L - Klein Tools, Inc.
Chicago, IL, USA
Snip
1100L
Snip 1100L
AVIATION TYPE STEEL BLADE MATERIAL 9-3/4 INCH OVERALL LENGTH 1-3/8 INCH CUTTING LENGTH LEFT, STRAIGHT DIRECTION OF CUT FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, RED HANDLE TYPE/COLOR
  • AVIATION TYPE
  • STEEL BLADE MATERIAL
  • 9-3/4 INCH OVERALL LENGTH
  • 1-3/8 INCH CUTTING LENGTH
  • LEFT, STRAIGHT DIRECTION OF CUT
  • FORGED, HEAT TREATED BLADE PROCESS
  • 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL SHEET METAL) CUTTING CAPACITY
  • CONTOURED PLASTIC DIPPED STEEL, RED HANDLE TYPE/COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 1100L
Product Name Snip
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1303G2 Crimp Locator for 1387G2 Pneumatic Tool - 1303G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Crimpers, Applicators, Presses - 2946-206-1225-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers