STRAIGHT TRIMMER, EXTRA BLUNT TIP, 197MM; Scissor Type:Straight Trimmer; Blade Length - Metric:82.55mm; Overall Length - Metric:197mm; Blade Length - Imperial:3.25"; Overall Length - Imperial:7.75"; Handle Material:Metal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7890 |
| Product Name | Straight Trimmer, Extra Blunt Tip, 197Mm; Scissor Type Klein Tools |