STRAIGHT TRIMMER SCISSORS, 191MM; Scissor Type:Straight Trimmer; Blade Length - Metric:82.55mm; Overall Length - Metric:190.5mm; Blade Length - Imperial:3.25"; Overall Length - Imperial:7.5"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7887 |
| Product Name | Straight Trimmer Scissors, 191Mm; Scissor Type Klein Tools |