STRAIGHT TRIMMER, ROUNDED TIP, 156MM; Scissor Type:Straight Trimmer; Blade Length - Metric:63.5mm; Overall Length - Metric:152.4mm; Blade Length - Imperial:2.5"; Overall Length - Imperial:6"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7886 |
| Product Name | Straight Trimmer, Rounded Tip, 156Mm; Scissor Type Klein Tools |