WIRE STRIPPER/CUTTER TOOL; Stripping Capacity AWG:20AWG to 10AWG; Stripping Capacity Metric:0.5mm² to 4mm²; For Use With:Solid & Stranded Wires; Product Range:-; Handle Colour:Blue; Length:6-1/8"; Stripping Capacity AWG:10AWG RoHS Compliant: NA
WIRE STRIPPER, 20-10/22-12AWG, 155.6MM; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:0.34mm2 to 4mm2; For Use With:20-10AWG Solid Wires and 22-12AWG Stranded Wires; Product Range:Wire Strippers / Cutters; SVHC:No RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50B4624 |
| Product Name | Wire Stripper/cutter Tool; Stripping Capacity Awg Klein Tools |