Klein Tools, Inc. Wire Stripper/Cutter 1011

Description
SPRING LOADED, SELF-OPENING TYPE 6-1/8 INCH 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR SOLID, STRANDED WIRE TYPE
Request a Quote Datasheet
Description
SPRING LOADED, SELF-OPENING TYPE 6-1/8 INCH 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR SOLID, STRANDED WIRE TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 1011 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
1011
Wire Stripper/Cutter 1011
SPRING LOADED, SELF-OPENING TYPE 6-1/8 INCH 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR SOLID, STRANDED WIRE TYPE
  • SPRING LOADED, SELF-OPENING TYPE
  • 6-1/8 INCH
  • 20 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • SOLID, STRANDED WIRE TYPE
Supplier's Site Datasheet
Wire Stripper/Cutter - 1011 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter
1011
Wire Stripper/Cutter 1011
SPRING LOADED, SELF-OPENING TYPE 6-1/8 INCH 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR SOLID, STRANDED WIRE TYPE
  • SPRING LOADED, SELF-OPENING TYPE
  • 6-1/8 INCH
  • 20 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • SOLID, STRANDED WIRE TYPE
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1280-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1280-ND
Wire Strippers and Accessories 1742-1280-ND
Tool Stripper and Cutter For 10 ~ 20 AWG - Solid, 12 ~ 22 AWG - Stranded

Tool Stripper and Cutter For 10 ~ 20 AWG - Solid, 12 ~ 22 AWG - Stranded

Buy Now Datasheet
Adjustable Wire Stripper/Cutter - 70145364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adjustable Wire Stripper/Cutter
70145364
Adjustable Wire Stripper/Cutter 70145364
Strips six standard wire sizes without nicking wire Scissors action of 1⁄2" (13 mm) wide cutter makes clean cuts with little effort Serrated nose jaws to bend, shape, or pull wire; holes for looping wire ends Spring-loaded for self-opening action. Comfortable, plastic-covered handles

  • Strips six standard wire sizes without nicking wire
  • Scissors action of 1⁄2" (13 mm) wide cutter makes clean cuts with little effort
  • Serrated nose jaws to bend, shape, or pull wire; holes for looping wire ends
  • Spring-loaded for self-opening action. Comfortable, plastic-covered handles
Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1011 1742-1280-ND 70145364
Product Name Wire Stripper/Cutter Wire Strippers and Accessories Adjustable Wire Stripper/Cutter
Tool Type Stripper Stripper; Cutters / Scissors Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Clamp Terminal Insertion Tool - 1323 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Inserter
View Details
Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details