Klein Tools, Inc. Wire Stripper/Cutter/Crimper 1000

Description
7-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Request a Quote Datasheet
Description
7-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 1000 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
1000
Wire Stripper/Cutter/Crimper 1000
7-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
  • 7-3/4 INCH
  • 22 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Supplier's Site Datasheet
Wire Stripper/Cutter/Crimper - 1000 - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
1000
Wire Stripper/Cutter/Crimper 1000
7-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
  • 7-3/4 INCH
  • 22 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Supplier's Site Datasheet
Wire Strippers and Accessories - 1742-1454-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1742-1454-ND
Wire Strippers and Accessories 1742-1454-ND
Tool Stripper and Cutter For 8~22 AWG - Solid, 10~26 AWG - Stranded

Tool Stripper and Cutter For 8~22 AWG - Solid, 10~26 AWG - Stranded

Buy Now Datasheet
Multi-Purpose 6-In-1 Tool - 70145381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multi-Purpose 6-In-1 Tool
70145381
Multi-Purpose 6-In-1 Tool 70145381
This tool is designed for a variety of applications-shears bolts clean, cuts wire, strips wire, measures studs sizes, gauges wire sizes and crimps insulated terminals. Comes with dipped-plastic handles for comfort and ease. Length: 73⁄4" (197 mm).

This tool is designed for a variety of applications-shears bolts clean, cuts wire, strips wire, measures studs sizes, gauges wire sizes and crimps insulated terminals. Comes with dipped-plastic handles for comfort and ease. Length: 73⁄4" (197 mm).

Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1000 1742-1454-ND 70145381
Product Name Wire Stripper/Cutter/Crimper Wire Strippers and Accessories Multi-Purpose 6-In-1 Tool
Tool Type Stripper Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Crimpers - 22.018 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details