Klasing Kabel GmbH Flat Ribbon Cable, 8Conductor, 24Awg, 300V, 50M/164Ft; Cable Shielding Klasing 05091508-01-50M

Description
FLAT RIBBON CABLE, 8CONDUCTOR, 24AWG, 300V, 50M/164FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CABLE, 8CONDUCTOR, 24AWG, 300V, 50M/164FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cable, 8Conductor, 24Awg, 300V, 50M/164Ft; Cable Shielding Klasing - 08WX0335 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Cable, 8Conductor, 24Awg, 300V, 50M/164Ft; Cable Shielding Klasing
08WX0335
Flat Ribbon Cable, 8Conductor, 24Awg, 300V, 50M/164Ft; Cable Shielding Klasing 08WX0335
FLAT RIBBON CABLE, 8CONDUCTOR, 24AWG, 300V, 50M/164FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Product Range:- RoHS Compliant: Yes

FLAT RIBBON CABLE, 8CONDUCTOR, 24AWG, 300V, 50M/164FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08WX0335
Product Name Flat Ribbon Cable, 8Conductor, 24Awg, 300V, 50M/164Ft; Cable Shielding Klasing
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details