Kitronik Test Lead Set, Black, Red, 300Mm; Test Connector Type A Kitronik 2480

Description
TEST LEAD SET, BLACK, RED, 300MM; Test Connector Type A:Crocodile Clip; Test Connector Type B:Jumper Pin; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 300MM; Test Connector Type A:Crocodile Clip; Test Connector Type B:Jumper Pin; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 300Mm; Test Connector Type A Kitronik - 30AK0823 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 300Mm; Test Connector Type A Kitronik
30AK0823
Test Lead Set, Black, Red, 300Mm; Test Connector Type A Kitronik 30AK0823
TEST LEAD SET, BLACK, RED, 300MM; Test Connector Type A:Crocodile Clip; Test Connector Type B:Jumper Pin; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 300MM; Test Connector Type A:Crocodile Clip; Test Connector Type B:Jumper Pin; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 30AK0823
Product Name Test Lead Set, Black, Red, 300Mm; Test Connector Type A Kitronik
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1073-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details