Harrington Hoists, Inc. TCR Air Powered Hoist TCRG2000P2

Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet
Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCR Air Powered Hoist - TCRG2000P2 - Harrington Hoists, Inc.
Manheim, PA, USA
TCR Air Powered Hoist
TCRG2000P2
TCR Air Powered Hoist TCRG2000P2
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number TCRG2000P2
Product Name TCR Air Powered Hoist
Features Brake
Mounting Trolley
Load Hook Single
Unit Weight 130.0 lbs (59.0 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 6843812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 551 lbs (250 kg)
Lift 4.9 ft (15 dm)
View Details
Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 0.5 - 500100050300230 - Certex UK
Specs
Unit Weight 21.6 lbs (9.8 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Big Bag Handling Air Hoist - BBH-1000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 286.6 lbs (130.0 kg)
View Details