Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
| Harrington Hoists, Inc. | |
|---|---|
| Product Category | Hoists |
| Product Number | TCRG1000C |
| Product Name | TCR Air Powered Hoist |
| Features | Brake |
| Mounting | Trolley |
| Load Hook | Single |
| Unit Weight | 105.0 lbs (47.6 kg) |
| Type | Pneumatic |