Harrington Hoists, Inc. TCR Air Powered Hoist TCR1000C

Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet
Description
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCR Air Powered Hoist - TCR1000C - Harrington Hoists, Inc.
Manheim, PA, USA
TCR Air Powered Hoist
TCR1000C
TCR Air Powered Hoist TCR1000C
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or feathering and permits operation from a remote location. Travel capability is available by coupling these models with our MCR air trolleys and PT and GT manual trolleys.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number TCR1000C
Product Name TCR Air Powered Hoist
Features Brake
Mounting Hook
Load Hook Single
Unit Weight 75.0 lbs (34.0 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Air Hoist - M 64 - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Double / Twin
View Details
Electric Hoist with Electric Travel Trolley CM Lodestar WLL ton 0.25 -  - Certex UK
Specs
Unit Weight 198.4 lbs (90.0 kg)
Load Capacity 551 lbs (250 kg)
View Details
Hand Chain Hoist - Hurricane 360 Trolley Hoist - Columbus McKinnon Corporation
Specs
Mounting Trolley
Type HandChain
Line Type Chain
View Details