Harrington's SNER electric chain hoists are built for extreme duty applications that require single phase power. A hoist with a 60 minute, H4 duty rated motor is revolutionary and unmatched in a single phase offering. Maintenance friendly features include a unique chain guide, hinged control panel, sealed housing and durable load sheave. For beam travel requirements couple with SMR motorized, PT manual push and GT manual geared trolleys.
| Harrington Hoists, Inc. | |
|---|---|
| Product Category | Hoists |
| Product Number | SNERG005L |
| Product Name | SNER Electric Chain Hoist |
| Features | Brake |
| Mounting | Trolley |
| Load Hook | Single |
| Unit Weight | 112.0 lbs (50.8 kg) |
| Type | Spur |