Harrington Hoists, Inc. RH Electric Wire Rope Hoist RH10U-52D3N-2

Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet
Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH Electric Wire Rope Hoist - RH10U-52D3N-2 - Harrington Hoists, Inc.
Manheim, PA, USA
RH Electric Wire Rope Hoist
RH10U-52D3N-2
RH Electric Wire Rope Hoist RH10U-52D3N-2
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number RH10U-52D3N-2
Product Name RH Electric Wire Rope Hoist
Features Brake
Mounting Trolley
Load Hook Single
Unit Weight 3869.0 lbs (1754.6 kg)
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Air Hoist - M 63 D - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Double / Twin
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 2 -  - Certex UK
Specs
Unit Weight 180.8 lbs (82.0 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details